ASTM International - ASTM F2724-08
Standard Test Method for Evaluating Mobile Bearing Knee Dislocation
| Organization: | ASTM International |
| Publication Date: | 1 June 2008 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
significance And Use:
This test method is designed to provide a standardized method to determine the constraint of mobile-bearing knee designs with regards to spin-out and spit-out of the mobile bearing.
Similar... View More
scope:
1.1 This test method is designed to provide a standardized method to determine the dislocation resistance of mobile-bearing knee designs with regard to femoral component disassociation and spin-out/spit-out of the mobile bearing insert.
1.2 Although the methodology described does not replicate all physiological loading conditions, it is a means of in-vitro comparison of mobile bearing knee designs and their ability to resist dislocation of the mobile bearing from the femoral or tibial components under stated test conditions.
1.3 The test method applies only to mobile bearing total knee designs.
1.4 The values stated in SI units are regarded as standard. The values given in parentheses are mathematical conversions to inch-pound units that are provided for information only and are not considered standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History