ASTM International - ASTM D7219-08

Standard Specification for Isotropic and Near-isotropic Nuclear Graphites

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2008
Status: inactive
Page Count: 5
ICS Code (Fissile materials and nuclear fuel technology): 27.120.30
scope:

1.1 This specification covers the classification, processing, and properties of nuclear grade graphite billets with dimensions sufficient to meet the designer's requirements for fuel elements, moderator or reflector blocks, in a high temperature gas cooled reactor. The graphite classes specified here would be suitable for reactor core applications where neutron irradiation induced dimensional changes are a significant design consideration.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard. (See IEEE/ASTM SI 10.)

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2026
Standard Specification for Isotropic and Near-isotropic Nuclear Graphites
1.1 This specification covers the classification, processing, and typical properties of as-manufactured nuclear grade graphite billets with dimensions sufficient to meet the designer's requirements...
November 1, 2019
Standard Specification for Isotropic and Near-isotropic Nuclear Graphites
1.1 This specification covers the classification, processing, and typical properties of as-manufactured nuclear grade graphite billets with dimensions sufficient to meet the designer’s requirements...
May 1, 2014
Standard Specification for Isotropic and Near-isotropic Nuclear Graphites
1.1 This specification covers the classification, processing, and properties of nuclear grade graphite billets with dimensions sufficient to meet the designer’s requirements for fuel elements,...
ASTM D7219-08
May 1, 2008
Standard Specification for Isotropic and Near-isotropic Nuclear Graphites
1.1 This specification covers the classification, processing, and properties of nuclear grade graphite billets with dimensions sufficient to meet the designer’s requirements for fuel elements,...
November 1, 2005
Standard Specification for Isotropic and Near-isotropic Nuclear Graphites
1.1 This specification covers the classification, processing, and properties of nuclear grade graphite billets with dimensions sufficient to meet the designers requirements for fuel elements,...
Advertisement