ASTM International - ASTM C1339-02(2008)

Standard Test Method for Flowability and Bearing Area of Chemical-Resistant Polymer Machinery Grouts

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2008
Status: inactive
Page Count: 4
ICS Code (Manufacturing processes in the rubber and plastics industries): 83.020
significance And Use:

Chemical-resistant polymer machinery grouts are used to provide precision support for machinery or equipment.

The machinery or equipment or support bases or plates, or combination thereof,... View More

scope:

1.1 This test method covers the measure of flowability of chemical-resistant polymer machinery grouts as evaluated in a 2-in. (5-cm) or 1-in. (2.5-cm) pour thickness. The test method provides for the assessment of upper surface plate contact area (bearing area). These grouts will typically be two- or three-component formulations that may be used for installations where grout thickness will range from 1 to 6 in. (2.5 to 15 cm) underneath the base or plates being grouted.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

August 1, 2012
Standard Test Method for Flowability and Bearing Area of Chemical-Resistant Polymer Machinery Grouts
5.1 Chemical-resistant polymer machinery grouts are used to provide precision support for machinery or equipment. 5.2 The machinery or equipment or support bases or plates, or combination thereof,...
ASTM C1339-02(2008)
June 1, 2008
Standard Test Method for Flowability and Bearing Area of Chemical-Resistant Polymer Machinery Grouts
Chemical-resistant polymer machinery grouts are used to provide precision support for machinery or equipment. The machinery or equipment or support bases or plates, or combination thereof, are...
April 10, 2002
Standard Test Method for Flowability and Bearing Area of Chemical-Resistant Polymer Machinery Grouts
1.1 This test method covers the measure of flowability of chemical-resistant polymer machinery grouts as evaluated in a 2-in. (5-cm) or 1-in. (2.5-cm) pour thickness. The test method provides for the...
April 10, 2002
Standard Test Method for Flowability and Bearing Area of Chemical-Resistant Polymer Machinery Grouts
Chemical-resistant polymer machinery grouts are used to provide precision support for machinery or equipment. The machinery or equipment or support bases or plates, or combination thereof, are...
Advertisement