ASTM International - ASTM F92-93(2008)

Standard Practice for Determination of Character Yield of Inked Fabric Typewriter and Printer Ribbons (Withdrawn 2015)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2008
Status: inactive
Page Count: 4
significance And Use:

This practice is used to determine the number of useful impressions obtainable under normal operating conditions of a given typewriter or printer ribbon. It is suitable for service evaluation or... View More

scope:

1.1 This practice covers the determination of the usable image producing life of an inked fabric typewriter ribbon or an inked fabric printer ribbon expressed as the number of impressions obtainable from a given unit.

1.2 This practice is not applicable to one-time typewriter ribbons such as carbon ribbons.

1.3 This practice is suitable for narrow printer ribbons with a width of 2 in. (50.8 mm) or less.

1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM F92-93(2008)
July 1, 2008
Standard Practice for Determination of Character Yield of Inked Fabric Typewriter and Printer Ribbons (Withdrawn 2015)
1.1 This practice covers the determination of the usable image producing life of an inked fabric typewriter ribbon or an inked fabric printer ribbon expressed as the number of impressions obtainable...
February 10, 1998
Standard Practice for Determination of Character Yield of Inked Fabric Typewriter and Printer Ribbons
1.1 This practice covers the determination of the usable image producing life of an inked fabric typewriter ribbon or an inked fabric printer ribbon expressed as the number of impressions obtainable...
February 15, 1993
Standard Practice for Determination of Character Yield of Inked Fabric Typewriter and Printer Ribbons
1.1 This practice covers the determination of the usable image producing life of an inked fabric typewriter ribbon or an inked fabric printer ribbon expressed as the number of impressions obtainable...
Advertisement