ASTM International - ASTM D7460-08

Standard Test Method for Determining Fatigue Failure of Compacted Asphalt Concrete Subjected to Repeated Flexural Bending

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2008
Status: inactive
Page Count: 14
ICS Code (Binders. Sealing materials): 91.100.50
significance And Use:

The laboratory fatigue life determined by this standard for beam specimens have been used to estimate the fatigue life of asphalt concrete pavement layers under repeated traffic loading. Although... View More

scope:

1.1 This test method provides procedures for determining a unique failure point for estimating the fatigue life of 380 mm (14.96 in.) long by 50 mm (1.97 in.) thick by 63 mm (2.48 in.) wide asphalt concrete beam specimens sawed from laboratory or field compacted asphalt concrete, which are subjected to repeated flexural bending.

1.2 The between-laboratory reproducibility of this test method is being determined and will be available on or before June 2013. Therefore, this test method should not be used for acceptance or rejection of a material for purchasing purposes.

1.3 The text of this standard references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2010
Standard Test Method for Determining Fatigue Failure of Compacted Asphalt Concrete Subjected to Repeated Flexural Bending (Withdrawn 2019)
The laboratory fatigue life determined by this standard for beam specimens have been used to estimate the fatigue life of asphalt concrete pavement layers under repeated traffic loading. Although the...
ASTM D7460-08
July 1, 2008
Standard Test Method for Determining Fatigue Failure of Compacted Asphalt Concrete Subjected to Repeated Flexural Bending
The laboratory fatigue life determined by this standard for beam specimens have been used to estimate the fatigue life of asphalt concrete pavement layers under repeated traffic loading. Although the...
Advertisement