ASTM International - ASTM C1381/C1381M-97(2008)e1

Standard Specification for Molded Glass Fiber Reinforced Gypsum Parts

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2008
Status: inactive
Page Count: 2
ICS Code (Walls. Partitions. Façades): 91.060.10
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

1.1 This specification covers molded glass fiber reinforced gypsum (GRG) parts, which are nonload-bearing, thin-shell, ornamental shapes for architectural embellishment of interior building construction.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3 The information presented refers to the molded surface of the part.

1.4 The text of this standard references footnotes, which provide explanatory material. These footnotes shall not be considered as requirements of the standard.

abstract:

This specification covers molded glass fiber reinforced gypsum (GRG) parts, which are nonload-bearing, thin-shell, ornamental shapes for architectural embellishment of interior building... View More

Document History

March 1, 2023
Standard Specification for Molded Glass Fiber Reinforced Gypsum Parts
1.1 This specification covers molded glass fiber reinforced gypsum (GRG) parts, which are nonload-bearing, thin-shell, ornamental shapes for architectural embellishment of interior building...
October 1, 2018
Standard Specification for Molded Glass Fiber Reinforced Gypsum Parts
1.1 This specification covers molded glass fiber reinforced gypsum (GRG) parts, which are nonload-bearing, thin-shell, ornamental shapes for architectural embellishment of interior building...
Standard Specification for Molded Glass Fiber Reinforced Gypsum Parts
1.1 This specification covers molded glass fiber reinforced gypsum (GRG) parts, which are nonload-bearing, thin-shell, ornamental shapes for architectural embellishment of interior building...
ASTM C1381/C1381M-97(2008)e1
May 1, 2008
Standard Specification for Molded Glass Fiber Reinforced Gypsum Parts
1.1 This specification covers molded glass fiber reinforced gypsum (GRG) parts, which are nonload-bearing, thin-shell, ornamental shapes for architectural embellishment of interior building...
Advertisement