ASTM International - ASTM D5144-00

Standard Guide for Use of Protective Coating Standards in Nuclear Power Plants

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2000
Status: inactive
Page Count: 5
ICS Code (Reactor engineering): 27.120.10
scope:

1.1 This guide provides a common basis on which protective coatings for the surfaces of light water-moderated nuclear power generating facilities may be qualified and selected by reproducible evaluation tests. This standard also provides guidance for application and maintenance of protective coatings. Under the environmental operating and accident conditions of nuclear power generation facilities, encompassing Pressurized Water Reactors (PWR's) and Boiling Water Reactors (BWR's), coating performance may be affected by exposure to any one, all, or a combination of the following conditions:ionizing radiation; contamination by radioactive nuclides and subsequent decontamination processes; chemical and water sprays; high-temperature high-pressure steam; and abrasion or wear.

1.2 The content of this guide includes:

Section Referenced Documents 2 Terminology 3 Significance and Use 4 Preparation of Test Specimens 5 Radiation Resistance 6 Decontamination 7 Physical Properties 8 Chemical Resistance 9 Fire Evaluation 10 DBA Testing 11 Surface Preparation, Coating Application, and Inspection for 12 Shop and Field Work Quality Assurance 13 Keywords 14

1.2.1 In addition, this guide addresses technical topics within ANSI N5.12 and ANSI N101.2 that were covered by separate ASTM standards, for example, surface preparation, shop and field and coating application, and shop and field.

1.2.2 Applicable sections of this guide and specific acceptance criteria may be incorporated into specifications and other documents where appropriate.

1.3 This standard does not purport to address all of the safetyconcerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

February 1, 2021
Standard Guide for Use of Protective Coating Standards in Nuclear Power Plants
4.1 This guide addresses the concerns of Regulation Guide 1.54 and USNRC Standard Review Plan 6.1.2, and the replacement of ANSI Standards N5.12, N101.2, and N101.4. This guide covers coating work on...
August 1, 2016
Standard Guide for Use of Protective Coating Standards in Nuclear Power Plants
4.1 This guide addresses the concerns of Regulation Guide 1.54 and USNRC Standard Review Plan 6.1.2, and the replacement of ANSI Standards N5.12, N101.2, and N101.4. This guide covers coating work on...
November 15, 2008
Standard Guide for Use of Protective Coating Standards in Nuclear Power Plants
This guide addresses the concerns of Regulation Guide 1.54 and USNRC Standard Review Plan 6.1.2, and the replacement of ANSI Standards N5.12, N101.2, and N101.4. This guide covers coating work on...
November 15, 2008
Standard Guide for Use of Protective Coating Standards in Nuclear Power Plants
This guide addresses the concerns of Regulation Guide 1.54 and USNRC Standard Review Plan 6.1.2, and the replacement of ANSI Standards N5.12, N101.2, and N101.4. This guide covers coating work on...
ASTM D5144-00
May 10, 2000
Standard Guide for Use of Protective Coating Standards in Nuclear Power Plants
1.1 This guide provides a common basis on which protective coatings for the surfaces of light water-moderated nuclear power generating facilities may be qualified and selected by reproducible...
Advertisement