ASTM International - ASTM F2157-08

Standard Specification for Synthetic Surfaced Running Tracks

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 June 2008
Status: inactive
Page Count: 10
ICS Code (Sports facilities): 97.220.10
scope:

1.1 This specification establishes the minimum performance requirements and classification when tested in accordance with the procedures outlined within this specification. All documents referencing this specification must include classification required.

1.2 This specification does not imply that an injury cannot be incurred if the surface is found to be in compliance with this specification.

1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

abstract:

This specification establishes the minimum performance requirements, classification, and test methods for synthetic surfaced running tracks. Even so, this specification does not imply that an... View More

Document History

July 15, 2024
Standard Specification for Synthetic Surfaced Running Tracks
1.1 This specification establishes the minimum performance requirements and classification when tested in accordance with the procedures outlined within this specification. All documents referencing...
July 1, 2018
Standard Specification for Synthetic Surfaced Running Tracks
1.1 This specification establishes the minimum performance requirements and classification when tested in accordance with the procedures outlined within this specification. All documents referencing...
January 1, 2009
Standard Specification for Synthetic Surfaced Running Tracks
This specification establishes the minimum performance requirements, classification, and test methods for synthetic surfaced running tracks. Even so, this specification does not imply that an injury...
ASTM F2157-08
June 15, 2008
Standard Specification for Synthetic Surfaced Running Tracks
This specification establishes the minimum performance requirements, classification, and test methods for synthetic surfaced running tracks. Even so, this specification does not imply that an injury...
June 10, 2002
Standard Specification for Synthetic Surfaced Running Tracks
1.1 This specification establishes the minimum performance requirements and classification when tested in accordance with the procedures outlined within this specification. All documents referencing...
Advertisement