ASTM International - ASTM D5179-98
Standard Test Method for Measuring Adhesion of Organic Coatings to Plastic Substrates by Direct Tensile Testing
| Organization: | ASTM International |
| Publication Date: | 10 June 1998 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Organic coatings): | 25.220.60 |
scope:
1.1 This test method covers the laboratory determination of organic coating adhesion to plastic substrates by mounting and removing an aluminum stud from the surface of the coating and measuring the force required to break the coating/substrate bond with a tensile tester.
1.2 This test method requires that the aluminum stud be glued directly to the surface of a coated, cured panel (Fig. 1).
1.3 This test method is used to compare the adhesion of coatings to various plastic substrates, thus allowing for a quantitative comparison of various coating/substrate combinations.
Document History