ASTM International - ASTM D6468-08
Standard Test Method for High Temperature Stability of Middle Distillate Fuels
| Organization: | ASTM International |
| Publication Date: | 1 July 2008 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Liquid and solid fuel burners): | 27.060.10 |
significance And Use:
This test method provides an indication of thermal oxidative stability of distillate fuels when heated to high temperatures that simulate those that may occur in some types of recirculating engine... View More
scope:
1.1 This test method covers relative stability of middle distillate fuels under high temperature aging conditions with limited air exposure. This test method is suitable for all No. 1 and No. 2 grades in Specifications D 396, D 975, D 2880, and D 3699. It is also suitable for similar fuels meeting other specifications.
1.2 This test method is not suitable for fuels whose flash point, as determined by Test Methods D 56, D 93, or D 3828, is less than 38°C. This test method is not suitable for fuels containing residual oil.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3.1 Exception-The maximum vacuum includes inch-pound units in 6.5 and 11.2.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History