ASTM International - ASTM D5207-98

Standard Practice for Calibration of 20 and 125 mm Test Flames for Small-Scale Burning Tests on Plastic Materials

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 January 1998
Status: inactive
Page Count: 4
ICS Code (Plastics in general): 83.080.01
ICS Code (Rubber and plastics products in general): 83.140.01
scope:

1.1 This practice covers the calibration of test flames for small-scale burning tests on plastic materials using the laboratory burner described in Specification D5025. Back pressures and flow rates for methane, propane, and butane supply gases are given for specific test flames. This practice describes a procedure to confirm the heat evolution of the test flame.

1.2 The values stated in SI units are to be regarded as the standard.

1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 1, 2020
Standard Practice for Confirmation of 20-mm (50-W) and 125-mm (500-W) Test Flames for Small-Scale Burning Tests on Plastic Materials
1.1 This practice covers the confirmation of test flames for small-scale burning tests on plastic materials using the laboratory burner described in Specification D5025. Back pressures and flow rates...
May 1, 2014
Standard Practice for Confirmation of 20–mm (50–W) and 125–mm (500–W) Test Flames for Small-Scale Burning Tests on Plastic Materials
1.1 This practice covers the confirmation of test flames for small-scale burning tests on plastic materials using the laboratory burner described in Specification D5025. Back pressures and flow rates...
September 1, 2009
Standard Practice for Confirmation of 20-mm (50-W) and 125-mm (500-W) Test Flames for Small-Scale Burning Tests on Plastic Materials
1.1 This practice covers the confirmation of test flames for small-scale burning tests on plastic materials using the laboratory burner described in Specification D 5025 . Back pressures and flow...
July 10, 2003
Standard Practice for Confirmation of 20-mm (50-W) and 125-mm (500-W) Test Flames for Small-Scale Burning Tests on Plastic Materials
1.1 This practice covers the confirmation of test flames for small-scale burning tests on plastic materials using the laboratory burner described in Specification D 5025. Back pressures and flow...
ASTM D5207-98
January 10, 1998
Standard Practice for Calibration of 20 and 125 mm Test Flames for Small-Scale Burning Tests on Plastic Materials
1.1 This practice covers the calibration of test flames for small-scale burning tests on plastic materials using the laboratory burner described in Specification D5025. Back pressures and flow rates...
Advertisement