ASTM International - ASTM D5223-98
Standard Specification for Engine Coolant Grade Propylene Glycol
| Organization: | ASTM International |
| Publication Date: | 10 October 1998 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Refrigerants and antifreezes): | 71.100.45 |
scope:
1.1 This specification covers propylene glycol used to formulate engine coolants.
1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
1.3 The values stated in SI units are to be regarded as the standard.
Document History