ASTM International - ASTM D2595-96(2008)

Standard Test Method for Evaporation Loss of Lubricating Greases Over Wide-Temperature Range

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2008
Status: inactive
Page Count: 4
ICS Code (Lubricants, industrial oils and related products): 75.100
significance And Use:

The loss of volatile materials from greases and oils can adversely affect the original performance characteristics of a lubricant and, therefore, could be a significant factor in evaluating a... View More

scope:

1.1 This test method covers the determination of evaporation loss of lubricating greases at temperatures between 93 and 316°C (200 and 600°F). This test method is intended to augment Test Method D 972, which is limited to 149°C (300°F).

1.2 The values stated in SI units are to be regarded as the standard. The values in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific safety information, see 5.2.

Document History

December 1, 2022
Standard Test Method for Evaporation Loss of Lubricating Greases Over Wide-Temperature Range
1.1 This test method covers the determination of evaporation loss of lubricating greases at temperatures between 93?°C and 316?°C (200?°F and 600?°F). This test method is intended to augment Test...
June 1, 2017
Standard Test Method for Evaporation Loss of Lubricating Greases Over Wide-Temperature Range
1.1 This test method covers the determination of evaporation loss of lubricating greases at temperatures between 93 °C and 316 °C (200 °F and 600 °F). This test method is intended to augment Test...
ASTM D2595-96(2008)
May 1, 2008
Standard Test Method for Evaporation Loss of Lubricating Greases Over Wide-Temperature Range
The loss of volatile materials from greases and oils can adversely affect the original performance characteristics of a lubricant and, therefore, could be a significant factor in evaluating a...
May 1, 2008
Standard Test Method for Evaporation Loss of Lubricating Greases Over Wide-Temperature Range (Withdrawn 2017)
5.1 The loss of volatile materials from greases and oils can adversely affect the original performance characteristics of a lubricant and, therefore, could be a significant factor in evaluating a...
June 10, 1996
Standard Test Method for Evaporation Loss of Lubricating Greases Over Wide-Temperature Range
The loss of volatile materials from greases and oils can adversely affect the original performance characteristics of a lubricant and, therefore, could be a significant factor in evaluating a...
June 10, 1996
Standard Test Method for Evaporation Loss of Lubricating Greases Over Wide-Temperature Range
1.1 This test method covers the determination of evaporation loss of lubricating greases at temperatures between 93 and 316°C (200 and 600°F). This test method is intended to augment Test Method D...
Advertisement