GMNA - GM6047M

Corrosion Protective Coatings Phosphate/Electro-Organic/Oil Type

inactive
Buy Now
Organization: GMNA
Publication Date: 1 June 1998
Status: inactive
Page Count: 2
scope:

1 SCOPE.

This specification covers the basic requirements for a black corrosion protective coating which is produced by the use of the bulk electrodeposition process or, if the parts do not lend themselves to barrel processing, the parts may be racked prior to the electrodeposition process. The process includes the application of a zinc phosphate coating, chromic acid rinse or seal, electrodeposited black organic coating, oven bake, water/oil emulsion post treatment and air dry.

Document History

January 1, 2013
Corrosion Protective Coatings Phoshate/Electro-Organic
This specification covers the basic requirements for a black corrosion protective coating which is produced by the use of the bulk electrodeposition process or, if the parts do not lend themselves to...
December 1, 2012
Corrosion Protective Coatings Phosphate/Electro-Organic
A description is not available for this item.
June 1, 2005
Corrosion Protective Coatings Phosphate/Electro-Organic
This specification covers the basic requirements for a black corrosion protective coating which is produced by the use of the bulk electrodeposition process or, if the parts do not lend themselves to...
October 1, 2004
Corrosion Protective Coatings Phosphate/Electro-Organic
This specification covers the basic requirements for a black corrosion protective coating, which is produced by the use of the bulk electrodeposition process, or, if the parts do not lend themselves...
GM6047M
June 1, 1998
Corrosion Protective Coatings Phosphate/Electro-Organic/Oil Type
1 SCOPE. This specification covers the basic requirements for a black corrosion protective coating which is produced by the use of the bulk electrodeposition process or, if the parts do not lend...
January 1, 1996
Corrosion Protective Coatings Phosphate/ Electro-Organic/Oil Type
A description is not available for this item.

References

Advertisement