ASTM International - ASTM D5232-92(1997)

Standard Test Method for Determining the Stability and Miscibility of a Solid, Semi-Solid, or Liquid Waste Material

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1997
Status: inactive
Page Count: 3
scope:

1.1 This test method is designed to determine whether a waste material reacts when it is mixed with air, water, strong acid, strong base, an oil/solvent mixture, other waste mixtures, or solid media such as a geological formation or solidification agents.

1.2 The miscibility of the waste material with the above media can also be defined.

Note-The following ASTM standards provide supplemental information: Test Methods D4978, D4979, D4980, D4981, D4982, D5049, D5057, and D5058.

1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazard statements, see Section 7.

Document History

September 1, 2019
Standard Practice for Determining the Stability and Miscibility of a Solid, Semi-Solid, or Liquid Waste Material
1.1 This practice is designed to determine whether a waste material reacts when it is mixed with air, water, strong acid, strong base, an oil/solvent mixture, other waste mixtures, or solid media...
April 1, 2013
Standard Test Method for Determining the Stability and Miscibility of a Solid, Semi-Solid, or Liquid Waste Material
1.1 This test method is designed to determine whether a waste material reacts when it is mixed with air, water, strong acid, strong base, an oil/solvent mixture, other waste mixtures, or solid media...
February 1, 2008
Standard Test Method for Determining the Stability and Miscibility of a Solid, Semi-Solid, or Liquid Waste Material
1.1 This test method is designed to determine whether a waste material reacts when it is mixed with air, water, strong acid, strong base, an oil/solvent mixture, other waste mixtures, or solid media...
March 10, 2003
Standard Test Method for Determining the Stability and Miscibility of a Solid, Semi-Solid, or Liquid Waste Material
1.1 This test method is designed to determine whether a waste material reacts when it is mixed with air, water, strong acid, strong base, an oil/solvent mixture, other waste mixtures, or solid media...
ASTM D5232-92(1997)
January 1, 1997
Standard Test Method for Determining the Stability and Miscibility of a Solid, Semi-Solid, or Liquid Waste Material
1.1 This test method is designed to determine whether a waste material reacts when it is mixed with air, water, strong acid, strong base, an oil/solvent mixture, other waste mixtures, or solid media...
Advertisement