ASTM International - ASTM E1370-96(2008)
Standard Guide for Air Sampling Strategies for Worker and Workplace Protection
| Organization: | ASTM International |
| Publication Date: | 1 August 2008 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Workplace atmospheres): | 13.040.30 |
significance And Use:
To describe standard approaches used to determine air sampling strategies before any actual air sampling occurs.
For the majority of the purposes for sampling, and for the majority of the... View More
scope:
1.1 To provide criteria to be used in defining air sampling strategies for workplace health and safety monitoring or evaluation, such as: duration, frequency, number, location, method, equipment, and timing.
1.2 When sampling is done to determine if the conditions in the workplace are in compliance with regulations of the U.S. Occupational Safety and Health Administration (OSHA), many of these criteria, for specific hazardous substances, are stated in 29 CFR 1910.
Document History