ASTM International - ASTM UOP720-08

Impurities in, and Purity of, High Purity p-Xylene by GC

active
Buy Now
Organization: ASTM International
Publication Date: 24 September 2008
Status: active
Page Count: 15
scope:

This method is for determining trace hydrocarbon impurities in high purity p-xylene. The lower limit of detection for any single component is 0.002 mass %. The method can also be used for determining the total purity of the p-xylene. Mixed xylene isomers and/or diethylbenzenes in other process streams should be determined using UOP Method 744, Aromatics in Hydrocarbons by Gas Chromatography.

Document History

ASTM UOP720-08
September 24, 2008
Impurities in, and Purity of, High Purity p-Xylene by GC
This method is for determining trace hydrocarbon impurities in high purity p-xylene. The lower limit of detection for any single component is 0.002 mass %. The method can also be used for determining...
July 29, 2002
Impurities in High Purity p-Xylene by GC
This method is for determining trace hydrocarbon impurities in high purity p-xylene. The method is quantitative for a single impurity down to a level of 0.005 mass-%. The method can also be used for...
Advertisement