ASTM International - ASTM C1489-01(2008)e1
Standard Specification for Lime Putty for Structural Purposes
| Organization: | ASTM International |
| Publication Date: | 1 June 2008 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
1.1 This specification covers lime putty products made from hydrated lime or quicklime products. Lime putty is suitable for use in masonry, plaster and stucco applications.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers lime putty products made from hydrated lime or quicklime products. Lime putty is suitable for use in masonry, plaster and stucco applications. The hydrated lime or... View More
Document History