ASTM International - ASTM D5272-92(1999)

Standard Practice for Outdoor Exposure Testing of Photodegradable Plastics

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 1999
Status: inactive
Page Count: 4
ICS Code (Raw materials for rubber and plastics in general): 83.040.01
scope:

1.1 This practice defines test conditions applicable when Practices D1435 and G7 are employed for the outdoor exposure testing of photodegradable plastics.

1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1-There is no ISO standard that is equivalent to this standard.

Document History

December 1, 2021
Standard Practice for Outdoor Exposure Testing of Photodegradable Plastics
4.1 When discarded as litter, articles made using photodegradable plastics are subject to attack by daylight (particularly solar-ultraviolet radiation), oxygen, heat, and water. The 5° exposure angle...
April 1, 2013
Standard Practice for Outdoor Exposure Testing of Photodegradable Plastics
4.1 When discarded as litter, articles made using photodegradable plastics are subject to attack by daylight (particularly solar-ultraviolet radiation), oxygen, heat, and water. The 5° exposure angle...
August 1, 2008
Standard Practice for Outdoor Exposure Testing of Photodegradable Plastics
When discarded as litter, articles made using photodegradable plastics are subject to attack by daylight (particularly solar-ultraviolet radiation), oxygen, heat, and water. The 5° exposure angle...
ASTM D5272-92(1999)
November 10, 1999
Standard Practice for Outdoor Exposure Testing of Photodegradable Plastics
1.1 This practice defines test conditions applicable when Practices D1435 and G7 are employed for the outdoor exposure testing of photodegradable plastics. 1.2 This standard does not purport to...
Advertisement