ASTM International - ASTM F2163-01(2008)
Standard Specification for Ring, Bearing, Inner: for Needle Roller Bearing With Drawn Outer Ring
| Organization: | ASTM International |
| Publication Date: | 1 May 2008 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Rolling bearings): | 21.100.20 |
scope:
1.1 This specification covers inner rings for needle roller bearings with drawn outer rings.
1.2 The inner rings specified in this specification are intended for use on unhardened shafts in conjunction with open end needle roller bearings shown on Specification F 2162 and MS52141.
1.3 The use of recycled materials that meet the requirements of the applicable material specification without jeopardizing the intended use of the item is encouraged.
1.4 The inner rings specified in this specification are not intended for use in flight-critical systems of aircraft.
1.5 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
Note 1-This specification contains many of the requirements of MS17130, which was originally developed by the Department of Defense and is currently maintained by the Defense Supply Center Richmond.
abstract:
This specification covers inner rings for needle roller bearings with drawn outer rings. The use of recycled materials that meet the requirements of the applicable material specification without... View More
Document History