ASTM International - ASTM E473-08

Standard Terminology Relating to Thermal Analysis and Rheology

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2008
Status: inactive
Page Count: 3
ICS Code (Metrology and measurement. Physical phenomena (Vocabularies)): 01.040.17
ICS Code (Heat. Calorimetry): 17.200.10
scope:

1.1 This terminology is a compilation of definitions of terms used in ASTM documents relating to thermal analysis and rheology. This terminology includes only those terms for which ASTM either has standards or is contemplating some action. It is not intended to be an all-inclusive listing of terms related to thermal analysis and rheology.

1.2 This terminology specifically supports the single-word form for terms using thermo-as a prefix, such as thermoanalytical or thermomagnetometry, while recognizing that for some terms a two-word form can be used, such as thermal analysis. This terminology does not support, nor does it recommend, use of the grammatically incorrect, single-word form using thermalas a prefix, such as, thermalanalytical or thermalmagnetometry.

1.3 Definitions that are similar to those published by another standards body are identified with the abbreviation of the name of the organization: for example, ICTAC is the International Confederation for Thermal Analysis and Calorimetry.

1.4 A definition is a single sentence with additional information included in notes. It is reviewed every five years, and the year of the last review or revision is appended.

Advertisement