ASTM International - ASTM D1062-08
Standard Test Method for Cleavage Strength of Metal-to-Metal Adhesive Bonds
| Organization: | ASTM International |
| Publication Date: | 1 October 2008 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Adhesives): | 83.180 |
scope:
1.1 This test method covers the determination of the comparative cleavage properties of adhesive bonds when tested on standard shape metal specimens under specified conditions of preparation and testing. It may be used also to compare adhesives used with other metallic materials having any specified surface treatment.
1.2 The values stated in SI units are to be regarded as the standard. The values in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| A-Upper grip | C-Lower grip | |||||||||||||
| B-Pin connecting upper and lower grips | D-Pin for attaching grip to specimen | |||||||||||||
| mm (in.) | 2.3 ( 3/32) | 4.5 ( 3/16) | 6 (¼ ) | 7.5 ( 5/16) | 9 ( 3/8) | 10.5 ( 7/16) | 12.7 (½) | 18.5 ( 13/16) | 19 (¾ ) | 21 ( 7/8) | 28 (1 1/8) | 30 (1 3/16) | 38 (1½ ) | 44 (1¾ ) |
FIG. 1 Details of Test Grips
abstract:
This test method covers the determination of the comparative cleavage strength properties of metal-to-metal adhesive bonds. The testing machine shall be capable of maintaining the rate of loading... View More
Document History