ASTM International - ASTM D629-08

Standard Test Methods for Quantitative Analysis of Textiles

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2008
Status: inactive
Page Count: 22
ICS Code (Textiles in general): 59.080.01
significance And Use:

Test Methods D 629 for the determination of quantitative analysis of textiles may be used for acceptance testing of commercial shipments but caution is advised since information on... View More

scope:

1.1 These test methods cover procedures for the determination of the fiber blend composition of mixtures of the fibers listed in 1.2. Procedures for quantitative estimation of the amount of moisture and certain nonfibrous materials in textiles are also described, for use in the analysis of mixtures, but these are not the primary methods for the determination of moisture content for commercial weights.

Document History

February 1, 2015
Standard Test Methods for Quantitative Analysis of Textiles (Withdrawn 2024)
1.1 These test methods cover procedures for the determination of the fiber blend composition of mixtures of the fibers listed in 1.2. Procedures for quantitative estimation of the amount of moisture...
ASTM D629-08
August 1, 2008
Standard Test Methods for Quantitative Analysis of Textiles
Test Methods D 629 for the determination of quantitative analysis of textiles may be used for acceptance testing of commercial shipments but caution is advised since information on between-laboratory...
September 10, 1999
Standard Test Methods for Quantitative Analysis of Textiles
1.1 These test methods cover procedures for the determination of the fiber blend composition of mixtures of the fibers listed in 1.2. Procedures for quantitative estimation of the amount of moisture...
January 1, 1988
Standard Test Methods for Quantitative Analysis of Textiles
A description is not available for this item.
Advertisement