ASTM International - ASTM D4116-01(2008)
Standard Performance Specification for Women's and Girls' Knitted and Woven Corset-Girdle-Combination Fabrics
| Organization: | ASTM International |
| Publication Date: | 1 August 2008 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Clothes): | 61.020 |
significance And Use:
Upon agreement between the purchaser and the supplier, fabrics intended for this end use should meet all the requirements listed in Table 1 of this performance specification.
It is... View More
scope:
1.1 This performance specification covers woven and knitted fabrics composed of any textile fiber or mixture of fibers used in corsets, girdles or a combination of the same.
1.2 This performance specification is not applicable to knitted or woven corset-girdle-combin
1.3 These requirements apply to the length and width directions for those properties where each fabric direction is pertinent.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History