ASTM International - ASTM E2068-00(2008)

Standard Test Method for Determination of Operating Force of Sliding Windows and Doors

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2008
Status: inactive
Page Count: 8
ICS Code (Doors and windows): 91.060.50
significance And Use:

This test method determines the operational forces of sliding windows and doors by simulating force applied by hand directly to movable sash or panels. Breakaway and in-motion operating forces are... View More

scope:

1.1 This test method determines the operating forces for opening and closing horizontal and vertical sliding windows and horizontal sliding door systems. It does not address the forces required for opening pivoting, projecting, or other fenestration systems. This test method does not address the use or performance of add-on devices or mechanical operators that might be installed to reduce operating forces of sliding windows or doors. It deals only with the forces necessary to open and close a sash or panel through the direct application of force to the operable sash or panel.

1.2 This test method is suitable for laboratory product comparisons or for qualifying products, or both, as meeting window or door operating force specifications. This test method is also suitable for use in the field to determine the operating forces required to open and close installed sliding windows and doors.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are SI units provided for information only and are not considered standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific precautionary statements, see Section 7.

Document History

October 1, 2022
Standard Test Method for Determination of Operating Force of Sliding Windows and Doors
5.1 This test method determines the operational forces of sliding windows and doors by simulating force applied by hand directly to movable sash or panels. Breakaway and in-motion operating forces...
October 1, 2016
Standard Test Method for Determination of Operating Force of Sliding Windows and Doors
5.1 This test method determines the operational forces of sliding windows and doors by simulating force applied by hand directly to movable sash or panels. Breakaway and in-motion operating forces...
ASTM E2068-00(2008)
September 1, 2008
Standard Test Method for Determination of Operating Force of Sliding Windows and Doors
This test method determines the operational forces of sliding windows and doors by simulating force applied by hand directly to movable sash or panels. Breakaway and in-motion operating forces are...
February 10, 2000
Standard Test Method for Determination of Operating Force of Sliding Windows and Doors
1.1 This test method determines the operating forces for opening and closing horizontal and vertical sliding windows and horizontal sliding door systems. It does not address the forces required for...
Advertisement