ASTM International - ASTM D5312-92(1997)

Standard Test Method for Evaluation of Durability of Rock for Erosion Control Under Freezing and Thawing Conditions

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 1997
Status: inactive
Page Count: 3
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
scope:

1.1 This test method covers the procedures for evaluating the durability of rock for erosion control when exposed to freezing and thawing conditions.

1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

January 1, 2004
Standard Test Method for Evaluation of Durability of Rock for Erosion Control Under Freezing and Thawing Conditions
Rock used for erosion control may consist of several types, depending on potential use. One type may be armor stone weighing from one to three tons or breakwater stone weighing three to twenty tons...
ASTM D5312-92(1997)
May 10, 1997
Standard Test Method for Evaluation of Durability of Rock for Erosion Control Under Freezing and Thawing Conditions
1.1 This test method covers the procedures for evaluating the durability of rock for erosion control when exposed to freezing and thawing conditions. 1.2 This standard does not purport to address...
Advertisement