ASTM International - ASTM A822-90(2000)
Standard Specification for Seamless Cold-Drawn Carbon Steel Tubing for Hydraulic System Service
| Organization: | ASTM International |
| Publication Date: | 1 January 2000 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Piping and couplings): | 23.100.40 |
scope:
1.1 This specification covers nominal wall thickness, seamless, cold-drawn carbon steel tubing intended for use in hydraulic systems and in other similar applications where forming operations require tight radius bending and flaring.
1.2 Tubing sizes and thicknesses usually furnished to this specification are 1/8 to 3 1/2 in. (3.2 to 88.9 mm) in outside diameter and 0.035 to 0.134 in. (0.9 to 3.4 mm) inclusive, in nominal wall thickness. Tubing having other dimensions may be furnished, provided such tubing complies with all other requirements of this specification.
1.3 Mechanical property requirements do not apply to tubing smaller than 1/8 in. (3.2 mm) in inside diameter or 0.015 in. (0.4 mm) in thickness.
1.4 Optional supplementary requirements are provided and, when desired, shall be so stated in the order.
1.5 Values stated in inch-pound units are to be regarded as the standard.
Document History