ASTM International - ASTM D6823-08

Standard Specification for Commercial Boiler Fuels With Used Lubricating Oils

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2008
Status: inactive
Page Count: 7
ICS Code (Lubricants, industrial oils and related products): 75.100
scope:

1.1 This specification covers four grades of fuel oil made of at least 25 % used lubricating oils. The four grades of fuel are intended for use in various types of fuel-oil-burning industrial equipment and commercial boilers under various climatic and operating conditions. These fuels are not intended for use in residential heaters.

1.1.1 Grades RFC4, RFC5L, RFC5H and RFC6 are used lubricating oil blends of increasing viscosity, with or without middle distillate or residual fuel oil, or both, that are intended for use in industrial burners and commercial boilers equipped to handle these types of fuels. This specification is for applications where Specification D 6448 would not meet the performance or other requirements of the burner or boiler in question.

Note 1-For information on the significance of the terminology and test methods used in this specification, see Appendix X1.

1.2 This specification is for use in contracts for the purchase of fuel oils derived from used lubricating oil and for the guidance of consumers of such fuels. This specification does not address the frequency with which any particular test must be run.

1.3 Nothing in this specification shall preclude observance of national or local regulations which can be more restrictive. In some jurisdictions, used oil is considered a hazardous waste and fuels derived from used oil are required to meet certain criteria before use as a fuel.

Note 2-For United States federal requirements imposed on used oil generators, transporters and transfer facilities, reprocessors, marketers, and burners, see 40 CFR Part 279.

Note 3-The generation and dissipation of static electricity can create problems in the handling of distillate burner fuel oils. For more information on the subject, see Guide D 4865.

1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.4.1 Exception-Table 1 and Table X1.1 include inch-pound values in parentheses for information only.

TABLE 1 Detailed Requirements for Non-Industrial Burner Fuels from Used Lubricating Oils

PropertiesTest Method

A

Limits

B

RFC4RFC5LRFC5HRFC6
Physical
Viscosity at 100°C mm

2/sC

D 445
min. . .. . .5.09.015.0
max. . .<5.08.914.950.0
Flash point, °C (°F), minD 93, Procedure B38 (100)55 (130)55 (130)60 (140)
Water and sediment,

D % volume max

D 17961.01.02.02.0
Pour point, °C (°F), maxD 97-6 (21)

E

E

E

Density, kg/m

3 at 15°CF

D 1298ReportReportReportReport
Chemical
Acid no., mg KOH/g, maxD 6640.150.150.300.30
Ash, % mass, max

G

D 4820.20.30.3Report
Sulfur, % mass

H

D 129ReportReportReportReport
Performance
Gross heating value, MJ/kg (BTU/gal),

I min

D 24040.0 (130 000)41.5 (135 000)41.5 (135 000)43.0 (140 000)
Contaminants

J

Arsenic, ppm, max.

K

5
Cadmium, ppm, max

K

2
Chromium, ppm, maxD 5185

K

10
Lead, ppm, maxD 5185

K

100
Total halogens, ppm, maxD 5384

K

1000
PCBs, ppm, maxD 616050

L

A See Section 8 for details and additional test methods.

B Units given in parentheses are for informational purposes only.

C 1 cSt = 1 mm2/s.

D Solids content shall not exceed 0.5 %. Filtration may be required to obtain appropriate particle size for use. A deduction in quantity shall be made for all water and sediment in excess of 1.0 mass % for Grades RFC5H and RFC6.

E Buyer and seller to agree.

F Density in kg/L at 15°C multiplied by 1000 = kg/m3.

G Buyer and seller may agree on a higher ash content.

H Local jurisdictions may limit the sulfur content in burner fuels.

I Assumes 7.5 lb/US gal.

J These are US EPA current limits (40 CFR Part 279 and 40 CFR Part 761). If state or local requirements for used oil are more stringent, the burner fuel offered shall comply with the more stringent requirements.

K US EPA SW-846 6010. Where Test Method D 5185 is listed, Test Method D 5185 will be the referee test method.

L In the United States, current unrestricted use IAW 40 CFR Part 279 is <2 ppm. PCBs are permitted in qualified incinerators as defined in 40 CFR Part 761. US EPA prohibits blending down oils of >50 ppm to <50 ppm and oils <50 ppm to less than 2 ppm.

abstract:

This specification covers four grades of fuel oil made of used lubricating oils. These four grades of fuel are proposed for use in various types of fuel-oil-burning industrial equipment and... View More

Document History

July 1, 2024
Standard Specification for Commercial Boiler Fuels With Used Lubricating Oils
1.1 This specification covers four grades of fuel oil made of at least 25?% used lubricating oils. The four grades of fuel are intended for use in various types of fuel-oil-burning industrial...
November 1, 2021
Standard Specification for Commercial Boiler Fuels With Used Lubricating Oils
1.1 This specification covers four grades of fuel oil made of at least 25?% used lubricating oils. The four grades of fuel are intended for use in various types of fuel-oil-burning industrial...
July 1, 2013
Standard Specification for Commercial Boiler Fuels With Used Lubricating Oils
1.1 This specification covers four grades of fuel oil made of at least 25 % used lubricating oils. The four grades of fuel are intended for use in various types of fuel-oil-burning industrial...
ASTM D6823-08
October 1, 2008
Standard Specification for Commercial Boiler Fuels With Used Lubricating Oils
1.1 This specification covers four grades of fuel oil made of at least 25 % used lubricating oils. The four grades of fuel are intended for use in various types of fuel-oil-burning industrial...
August 10, 2002
Standard Specification for Commercial Boiler Fuels With Used Lubricating Oils
1.1 This specification covers four grades of fuel oil made of at least 25 % used lubricating oils. The four grades of fuel are intended for use in various types of fuel-oil-burning industrial...
Advertisement