ASTM International - ASTM B160-05e1

Standard Specification for Nickel Rod and Bar

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2005
Status: inactive
Page Count: 6
ICS Code (Nickel and chromium products): 77.150.40
scope:

1.1 This specification covers nickel (UNS N02200)*, low carbon nickel (UNS N02201)*, and solution strengthened nickel (UNS N02211) in the form of hot-worked and cold-worked rod and bar in the conditions shown in Table 1.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

TABLE 1 Mechanical Properties

Condition and Diameter or Distance
Between Parallel Surfaces, in. (mm)
Tensile Strength, min,
psi (MPa)
Yield Strength (0.2 % offset),
min. psi (MPa)

A

Elongation in 2 in. or 50 mm or 4D, min %
Nickel (UNS N02200)
Cold-worked (as worked):
Rounds, 1 (25.4) and under 80 000 (550) 60 000 (415) 10

B

Rounds over 1 to 4 (25.4 to 101.6) incl. 75 000 (515) 50 000 (345)15
Squares, hexagons, and rectangles, all sizes 65 000 (450) 40 000 (275) 25

B

Hot-worked:
All sections, all sizes 60 000 (415) 15 000 (105) 35

C

Rings and disks

D

- --
Annealed:
Rods and bars, all sizes 55 000 (380) 15 000 (105) 40

B

Rings and disks

E

- --
Forging quality
All sizes

F

F

F

Low-Carbon Nickel (UNS N02201) and Solution Strengthened Nickel (UNS N02211)
Hot-worked:
All sections, all sizes 50 000 (345) 10 000 (70) 40

C

Annealed:
All products, all sizes 50 000 (345) 10 000 (70) 40

B

A See 12.2.

B Not applicable to diameters or cross sections under 3/32 in. (2.4 mm).

C For hot-worked flats 5/16 in. (7.9 mm) and under in thickness the elongation shall be 25%, min.

D Hardness B45 to B80, or equivalent.

E Hardness B45 to B70 or equivalent.

F Forging quality is furnished to chemical requirements and surface inspection only. No tensile properties are required.

abstract:

This specification covers nickel (UNS N02200), low carbon nickel (UNS N02201), and solution strengthened nickel (UNS N02211) in the form of hot-worked, cold-worked, or annealed rods and bars of... View More

Document History

April 1, 2024
Standard Specification for Nickel Rod and Bar
1.1 This specification2 covers nickel (UNS N02200),3 low-carbon nickel (UNS N02201),3 and solution-strengthened nickel (UNS N02211) in the form of hot-worked and cold-worked rod and bar in the...
April 1, 2019
Standard Specification for Nickel Rod and Bar
1.1 This specification2 covers nickel (UNS N02200),3 low-carbon nickel (UNS N02201),3 and solution-strengthened nickel (UNS N02211) in the form of hot-worked and cold-worked rod and bar in the...
October 1, 2014
Standard Specification for Nickel Rod and Bar
1.1 This specification2 covers nickel (UNS N02200),3 low carbon nickel (UNS N02201),3 and solution strengthened nickel (UNS N02211) in the form of hot-worked and cold-worked rod and bar in the...
October 1, 2009
Standard Specification for Nickel Rod and Bar
1.1 This specification covers nickel (UNS N02200)*, low carbon nickel (UNS N02201)*, and solution strengthened nickel (UNS N02211) in the form of hot-worked and cold-worked rod and bar in the...
October 1, 2009
Standard Specification for Nickel Rod and Bar
1.1 This specification covers nickel (UNS N02200)*, low carbon nickel (UNS N02201)*, and solution strengthened nickel (UNS N02211) in the form of hot-worked and cold-worked rod and bar in the...
May 1, 2005
Standard Specification for Nickel Rod and Bar
This specification covers nickel (UNS N02200), low carbon nickel (UNS N02201), and solution strengthened nickel (UNS N02211) in the form of hot-worked, cold-worked, or annealed rods and bars of...
ASTM B160-05e1
May 1, 2005
Standard Specification for Nickel Rod and Bar
1.1 This specification covers nickel (UNS N02200)*, low carbon nickel (UNS N02201)*, and solution strengthened nickel (UNS N02211) in the form of hot-worked and cold-worked rod and bar in the...
May 10, 1999
Standard Specification for Nickel Rod and Bar
1.1 This specification covers nickel (UNS N02200)* and low carbon nickel (UNS N02201)* in the form of hot-worked and cold-worked rod and bar in the conditions shown in Table 2. 1.2 The values stated...
Advertisement