ASTM International - ASTM B111/B111M-08a

Standard Specification for Copper and Copper-Alloy Seamless Condenser Tubes and Ferrule Stock

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2008
Status: inactive
Page Count: 11
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

1.1 This specification establishes the requirements for seamless tube and ferrule stock of copper and various copper alloys up to 31/8 in. [80 mm] inclusive, in diameter, for use in surface condensers, evaporators, and heat exchangers. The following coppers and copper alloys are specified: (Warning-Mercury is a definite health hazard in use and disposal. (See 12.1.))

Copper or
Copper
Alloy
UNS No.
Previously
Used
Designation
Description
C10100OFEOxygen-free electronic
C10200OF

A

Oxygen-free without residual deoxidants
C10300. . .Oxygen-free, extra low phosphorus
C10800. . .Oxygen-free, low phosphorus
C12000DLP

A

Phosphorized, low residual phosphorus
C12200DHP

A

Phosphorized, high residual phosphorus
C14200DPA

A

Phosphorized, arsenical
C19200. . .Phosphorized, 1 % iron
C23000. . .Red Brass
C28000. . .Muntz Metal
C44300. . .Admiralty Metals, B, C, and D
C44400
C44500
C60800. . .Aluminum Bronze
C61300. . .. . .
C61400. . .Aluminum Bronze, D
C68700. . .Aluminum Brass, B
C70400. . .95-5 Copper-Nickel
C70600. . .90-10 Copper-Nickel
C70620. . .90-10 Copper-Nickel-Welding Grade
C71000. . .80-20 Copper-Nickel
C71500. . .70-30 Copper-Nickel
C71520. . .70-30 Copper-Nickel-Welding Grade
C71640. . .Copper-nickel-iron-manganese
C72200. . .. . .

A Designations listed in Classification B 224.

1.2 Units-The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact    equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3 The following safety hazards caveat pertains only to the test methods portion, Section 19, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification establishes the requirements for seamless tube and ferrule stock of copper and various copper alloys of a specified range of diameters, for use in surface condensers,... View More

Document History

July 1, 2024
Standard Specification for Copper and Copper-Alloy Seamless Condenser Tubes and Ferrule Stock
1.1 This specification2 covers the requirements for seamless tube and ferrule stock of copper and various copper alloys up to 31/8 in. [80 mm] inclusive, in diameter, for use in surface condensers,...
October 1, 2018
Standard Specification for Copper and Copper-Alloy Seamless Condenser Tubes and Ferrule Stock
1.1 This specification2 establishes the requirements for seamless tube and ferrule stock of copper and various copper alloys up to 31/8 in. [80 mm] inclusive, in diameter, for use in surface...
March 1, 2018
Standard Specification for Copper and Copper-Alloy Seamless Condenser Tubes and Ferrule Stock
1.1 This specification2 establishes the requirements for seamless tube and ferrule stock of copper and various copper alloys up to 31/8 in. [80 mm] inclusive, in diameter, for use in surface...
October 1, 2016
Standard Specification for Copper and Copper-Alloy Seamless Condenser Tubes and Ferrule Stock
1.1 This specification2 establishes the requirements for seamless tube and ferrule stock of copper and various copper alloys up to 31/8 in. [80 mm] inclusive, in diameter, for use in surface...
October 1, 2011
Standard Specification for Copper and Copper-Alloy Seamless Condenser Tubes and Ferrule Stock
1.1 This specification establishes the requirements for seamless tube and ferrule stock of copper and various copper alloys up to 31/8 in. [80 mm] inclusive, in diameter, for use in surface...
April 1, 2009
Standard Specification for Copper and Copper-Alloy Seamless Condenser Tubes and Ferrule Stock
1.1 This specification establishes the requirements for seamless tube and ferrule stock of copper and various copper alloys up to 31/8 in. [80 mm] inclusive, in diameter, for use in surface...
ASTM B111/B111M-08a
October 1, 2008
Standard Specification for Copper and Copper-Alloy Seamless Condenser Tubes and Ferrule Stock
1.1 This specification establishes the requirements for seamless tube and ferrule stock of copper and various copper alloys up to 31/8 in. [80 mm] inclusive, in diameter, for use in surface...
April 1, 2008
Standard Specification for Copper and Copper-Alloy Seamless Condenser Tubes and Ferrule Stock
1.1 This specification establishes the requirements for seamless tube and ferrule stock of copper and various copper alloys up to 31/8 in. [80 mm] inclusive, in diameter, for use in surface...
October 1, 2004
Standard Specification for Copper and Copper-Alloy Seamless Condenser Tubes and Ferrule Stock
1.1 This specification establishes the requirements for seamless tube and ferrule stock of copper and various copper alloys up to 31/8 in. [80 mm] inclusive, in diameter, for use in surface...
Advertisement