ASTM International - ASTM B135-08a
Standard Specification for Seamless Brass Tube
| Organization: | ASTM International |
| Publication Date: | 1 October 2008 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Non-ferrous metal pipes): | 23.040.15 |
scope:
1.1 This specification covers seamless round and rectangular including square copper alloy tube in straight lengths. Ten alloys are specified having the following nominal compositions:
| Copper | Previously | Nominal Composition, % | |||
| Alloy | Used | ||||
| UNS | Designa- | ||||
| No. | tion
A | Copper | Zinc | Lead | Tin |
| C22000 | 7 | 90.0 | 10.0 | ... | ... |
| C23000 | 1 | 85.0 | 15.0 | ... | ... |
| C26000 | 2 | 70.0 | 30.0 | ... | ... |
| C27000 | 9 | 65.0 | 35.0 | ... | ... |
| C27200 | 8 | 63.0 | 37.0 | ... | ... |
| C27400 | ... | 62.5 | 37.5 | ... | ... |
| C28000 | 5 | 60.0 | 40.0 | ... | ... |
| C33000 | 3 | 66.0 | 33.5 | 0.5 | ... |
| C33200 | 4 | 66.0 | 32.4 | 1.6 | ... |
| C37000 | 6 | 60.0 | 39.0 | 1.0 | ... |
| C44300 | ... | 71.5 | 27.5 | ... | 1.00 |
A Alloy Designations of Specification B 135 - 63, which was published in the 1966 Book of ASTM Standards, Part 5.
1.2 This specification is the inch-pound companion to Specification B 135M; therefore, no SI equivalents are presented in the specification.
1.3 Warning-Mercury has been designated by EPA and many state agencies as a hazardous material that can cause central nervous system, kidney, and liver damage. Mercury, or its vapor, may be hazardous to health and corrosive to materials. Caution should be taken when handling mercury and mercury-containing products. See the applicable product Material Safety Data Sheet (MSDS) for details and EPA's website (http://www.epa.gov/
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers seamless round and rectangular including square copper alloy tube in straight lengths. The tempers of drawn tube shall be designated as light-drawn, drawn, and... View More
Document History