ASTM International - ASTM D5368-93(2001)
Standard Test Methods for Gravimetric Determination of Total Solvent Extractable Content (TSEC) of Solid Waste Samples
| Organization: | ASTM International |
| Publication Date: | 1 January 2001 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Solid wastes): | 13.030.10 |
scope:
1.1 These test methods describe standard procedures for gravimetrically determining the total nonvolatile and semi-volatile organic content of solvent extracts from soils or solid wastes. The following methods are included:
| Section | |
| Method A--Micro-Determinati | 11-13 |
| Method B--Evaporating Dish Procedure | 14-16 |
| Method C--Boiling Flask Procedure | 17-19 |
1.2 These methods are used after a solvent extract is obtained from a soil or solid waste. For these methods to be applicable, the extraction solvent must have a boiling point less than that of water at ambient pressure.
1.3 The total solvent extractable content (TSEC) of a soil, sediment, sludge, or solid waste depends upon the solvent and method used for the extraction procedure.
Document History