ASTM International - ASTM B936-08

Standard Specification for Copper-Chromium-Iron-Titanium Alloy Plate, Sheet, Strip and Rolled Bar

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2008
Status: inactive
Page Count: 4
ICS Code (Non-ferrous metals in general): 77.120.01
scope:

1.1 This specification establishes the requirements for Copper Alloy UNS No. C18080 for plate, sheet, strip, and rolled bar in alloy.

Note 1-Since Copper Alloy UNS No. C18080 is frequently used in a variety of applications where yield strength and stress-corrosion resistance may be critical, it is recommended that drawings or samples of the part to be fabricated and details of application be submitted for use in establishing temper and treatment of material.

Note 2-Copper Alloy UNS No. C18080 is covered by a patent. Interested parties are invited to submit information regarding the identification of an alternative(s) to this patented item to ASTM International headquarters. Your comments will receive careful consideration at a meeting of the responsible technical committee, which you may attend.

1.2 Units-The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification establishes the requirements for plates, sheets, strips, and rolled bars of copper-chromium-iron-titanium alloys with Copper Alloy UNS No. C18080. The material for... View More

Document History

October 1, 2023
Standard Specification for Copper-Chromium-Iron-Titanium Alloy Plate, Sheet, Strip and Rolled Bar
1.1 This specification covers the requirements for Copper Alloy UNS No. C18080 for plate, sheet, strip, and rolled bar. Note 1: Since Copper Alloy UNS No. C18080 is frequently used in a variety of...
April 1, 2019
Standard Specification for Copper-Chromium-Iron-Titanium Alloy Plate, Sheet, Strip and Rolled Bar
1.1 This specification establishes the requirements for Copper Alloy UNS No. C18080 for plate, sheet, strip, and rolled bar. Note 1: Since Copper Alloy UNS No. C18080 is frequently used in a variety...
October 1, 2013
Standard Specification for Copper-Chromium-Iron-Titanium Alloy Plate, Sheet, Strip and Rolled Bar
1.1 This specification establishes the requirements for Copper Alloy UNS No. C18080 for plate, sheet, strip, and rolled bar. Note 1—Since Copper Alloy UNS No. C18080 is frequently used in a variety...
ASTM B936-08
October 1, 2008
Standard Specification for Copper-Chromium-Iron-Titanium Alloy Plate, Sheet, Strip and Rolled Bar
1.1 This specification establishes the requirements for Copper Alloy UNS No. C18080 for plate, sheet, strip, and rolled bar in alloy. Note 1—Since Copper Alloy UNS No. C18080 is frequently used in a...
May 1, 2004
Standard Specification for Copper-Chrome-Iron-Titanium Alloy Plate, Sheet, Strip and Rolled Bar
1.1 This specification establishes the requirements for Copper Alloy UNS No. C18080 for plate, sheet, strip, and rolled bar alloy. Note 1—Since Copper Alloy UNS No. C18080 is frequently used in a...
May 1, 2004
Standard Specification for Copper-Chromium-Iron-Titanium Alloy Plate, Sheet, Strip and Rolled Bar
1.1 This specification establishes the requirements for Copper Alloy UNS No. C18080 for plate, sheet, strip, and rolled bar alloy. Note 1—Since Copper Alloy UNS No. C18080 is frequently used in a...
Advertisement