ASTM International - ASTM B135M-08a
Standard Specification for Seamless Brass Tube [Metric]
| Organization: | ASTM International |
| Publication Date: | 1 October 2008 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Non-ferrous metal pipes): | 23.040.15 |
| ICS Code (Copper and copper alloys): | 77.120.30 |
scope:
1.1 This specification covers seamless round and rectangular including square copper alloy tube in straight lengths. Ten alloys are specified having the following nominal compositions:
| Copper | Nominal Composition, % | ||||
| Alloy | Previously | ||||
| UNS | Used | ||||
| No. | Designation
A | Copper | Zinc | Lead | Tin |
| C22000 | 7 | 90.0 | 10.0 | ... | ... |
| C23000 | 1 | 85.0 | 15.0 | ... | ... |
| C26000 | 2 | 70.0 | 30.0 | ... | ... |
| C27000 | 9 | 65.0 | 35.0 | ... | ... |
| C27200 | 8 | 63.0 | 37.0 | ... | ... |
| C27400 | ... | 62.5 | 37.5 | ... | ... |
| C28000 | 5 | 60.0 | 40.0 | ... | ... |
| C33000 | 3 | 66.0 | 33.5 | 0.5 | ... |
| C33200 | 4 | 66.0 | 32.4 | 1.6 | ... |
| C37000 | 6 | 60.0 | 39.0 | 1.0 | ... |
| C44300 | ... | 71 | 27.5 | ... | 1.00 |
| _______ | |||||
A Alloy Designations of ASTM Specification B 135 - 63 which was published in the 1966 Book of ASTM Standards, Part 5.
1.2 This specification is the SI companion to Specification B 135.
1.3 Warning-Mercury has been designated by EPA and many state agencies as a hazardous material that can cause central nervous system, kidney, and liver damage. Mercury, or its vapor, may be hazardous to health and corrosive to materials. Caution should be taken when handling mercury and mercury-containing products. See the applicable product Material Safety Data Sheet (MSDS) for details and EPA's website (http://www.epa.gov/
abstract:
This specification covers seamless round and rectangular including square copper alloy tube in straight lengths. The following copper alloys are specified and classified according to their nominal... View More
Document History