ASTM International - ASTM B162-99(2005)e1

Standard Specification for Nickel Plate, Sheet, and Strip

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2005
Status: inactive
Page Count: 9
scope:

1.1 This specification covers rolled nickel (UNS N02200) and low-carbon nickel (UNS N02201)* plate, sheet, and strip.

1.2 The values stated in inch-pound units are to be regarded as the standard. The other values given are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers rolled nickel (UNS N02200) and low-carbon nickel (UNS N02201) plate, sheet, and strip. The material shall conform to the chemical requirements for nickel, copper, iron,... View More

Document History

April 1, 2019
Standard Specification for Nickel Plate, Sheet, and Strip
1.1 This specification2 covers rolled nickel (UNS N02200) and low-carbon nickel (UNS N02201)3 plate, sheet, and strip. 1.2 The values stated in inch-pound units are to be regarded as standard. The...
October 1, 2014
Standard Specification for Nickel Plate, Sheet, and Strip
1.1 This specification2 covers rolled nickel (UNS N02200) and low-carbon nickel (UNS N02201)3 plate, sheet, and strip. 1.2 The values stated in inch-pound units are to be regarded as standard. The...
October 1, 2009
Standard Specification for Nickel Plate, Sheet, and Strip
1.1 This specification covers rolled nickel (UNS N02200) and low-carbon nickel (UNS N02201)* plate, sheet, and strip. 1.2 The values stated in inch-pound units are to be regarded as standard. The...
November 1, 2005
Standard Specification for Nickel Plate, Sheet, and Strip
DESIG: B162 99 (Reapproved 2005) ^TITLE: Standard Specification for Nickel Plate, Sheet, and Strip ^SCOPE: 1. Scope 1.1 This specification covers rolled nickel (UNS N02200) and low-carbon nickel...
ASTM B162-99(2005)e1
November 1, 2005
Standard Specification for Nickel Plate, Sheet, and Strip
This specification covers rolled nickel (UNS N02200) and low-carbon nickel (UNS N02201) plate, sheet, and strip. The material shall conform to the chemical requirements for nickel, copper, iron,...
May 10, 1999
Standard Specification for Nickel Plate, Sheet, and Strip
1.1 This specification covers rolled nickel (UNS N02200) and low-carbon nickel (UNS N02201)* plate, sheet, and strip. 1.2 The values stated in inch-pound units are to be regarded as the standard....
January 1, 1993
Standard Specification for Nickel Plate, Sheet, and Strip
A description is not available for this item.
Advertisement