ASTM International - ASTM F2165-02(2008)

Standard Specification for Flexible Pre-Insulated Piping

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2008
Status: inactive
Page Count: 5
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

1.1 This specification covers flexible, pre-insulated piping commonly used to convey hot and cold fluids.

1.2 This specification establishes materials and performance requirements for flexible, pre-insulated piping intended for hot and chilled water applications.

1.3 Piping systems may include one or more carrier pipes within a common outer jacket.

1.4 The text of this specification references notes and footnotes that provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered part of this standard.

1.5 Units-The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.6 The following safety hazards caveat pertains to the test methods portion, Section 7, of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.

abstract:

This specification establishes the materials and performance requirements for flexible, pre-insulated piping intended for hot and chilled water applications. Piping system may include one or more... View More

Document History

July 1, 2024
Standard Specification for Flexible Pre-Insulated Plastic Piping
1.1 This specification covers flexible, pre-insulated plastic piping systems commonly used to convey hot and cold fluids, including piping systems that are supplied complete with plastic carrier...
January 1, 2019
Standard Specification for Flexible Pre-Insulated Plastic Piping
1.1 This specification covers flexible, pre-insulated plastic piping systems commonly used to convey hot and cold fluids, including piping systems that are supplied complete with plastic carrier...
November 1, 2013
Standard Specification for Flexible Pre-Insulated Piping
1.1 This specification covers flexible, pre-insulated piping commonly used to convey hot and cold fluids. 1.2 This specification establishes materials and performance requirements for flexible,...
ASTM F2165-02(2008)
May 1, 2008
Standard Specification for Flexible Pre-Insulated Piping
1.1 This specification covers flexible, pre-insulated piping commonly used to convey hot and cold fluids. 1.2 This specification establishes materials and performance requirements for flexible,...
January 10, 2002
Standard Specification for Flexible Pre-Insulated Piping
1.1 This specification covers flexible, pre-insulated piping commonly used to convey hot and cold fluids. 1.2 This specification establishes materials and performance requirements for flexible,...
Advertisement