ASTM International - ASTM D6834-02(2008)

Standard Test Method for Determining Product Leakage from a Package with a Mechanical Pump Dispenser (Withdrawn 2017)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2008
Status: inactive
Page Count: 3
ICS Code (Packaging and distribution of goods in general): 55.020
significance And Use:

This test method is suitable for establishing specifications of product leakage for both the pump dispenser and the final package. The test is performed at two levels of vacuum, a low and a high... View More

scope:

1.1 This test method covers the evaluation of the ability of a pump dispenser to seal when the packaging is held under vacuum. Furthermore, it evaluates the seal between the pump dispenser and the neck container/closure integrity.

1.2 The values stated in SI units are to be regarded as standard. The values given in parentheses are mathematical conversions to inch-pound units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

See 4.3 for a specific warning statement.

abstract:

This test method covers the evaluation of the sealing ability of a mechanical pump dispenser when packaging is held under vacuum and evaluation of the actual seal between the pump dispenser and... View More

Document History

ASTM D6834-02(2008)
October 1, 2008
Standard Test Method for Determining Product Leakage from a Package with a Mechanical Pump Dispenser (Withdrawn 2017)
This test method is suitable for establishing specifications of product leakage for both the pump dispenser and the final package. The test is performed at two levels of vacuum, a low and a high...
October 10, 2002
Standard Test Method for Determining Product Leakage from a Package with a Mechanical Pump Dispenser
This test method covers the evaluation of the sealing ability of a mechanical pump dispenser when packaging is held under vacuum and evaluation of the actual seal between the pump dispenser and the...
Advertisement