ASTM International - ASTM D7233-08

Standard Test Method for Testing Fracture of Level Paintbrush Filaments

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2008
Status: inactive
Page Count: 3
ICS Code (Paint coating equipment): 87.100
significance And Use:

This method is intended to evaluate filaments for suitability of use in paintbrushes prior to manufacture. Filament fracture resistance is very important because paintbrushes are bent or flexed... View More

scope:

1.1 This test method covers a procedure for determining the number of fractures present when paintbrush filaments are bent.

1.2 This method is applicable only to monofilaments with consistent longitudinal cross sectional dimensions commonly referred to as "level" filaments.

1.3 The values derived are in percent fractured filaments. For example, 2 fractured out of 18 filaments tested = or 11 %.

1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2025
Standard Test Method for Testing Fracture of Level Paintbrush Filaments
1.1 This test method covers a procedure for determining the number of fractures present when paintbrush filaments are bent. 1.2 This method is applicable only to monofilaments with consistent...
June 1, 2017
Standard Test Method for Testing Fracture of Level Paintbrush Filaments
1.1 This test method covers a procedure for determining the number of fractures present when paintbrush filaments are bent. 1.2 This method is applicable only to monofilaments with consistent...
November 1, 2012
Standard Test Method for Testing Fracture of Level Paintbrush Filaments
1.1 This test method covers a procedure for determining the number of fractures present when paintbrush filaments are bent. 1.2 This method is applicable only to monofilaments with consistent...
ASTM D7233-08
November 1, 2008
Standard Test Method for Testing Fracture of Level Paintbrush Filaments
1.1 This test method covers a procedure for determining the number of fractures present when paintbrush filaments are bent. 1.2 This method is applicable only to monofilaments with consistent...
Advertisement