ASTM International - ASTM D5417-99

Standard Practice for Operation of the Vettermann Drum Tester

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 February 1999
Status: inactive
Page Count: 3
ICS Code (59.080.60): 59.080.60
scope:

1.1 This practice describes the equipment and operation of the Vettermann drum tester for testing pile floor covering to produce changes in appearance and color due to changes in surface structure by mechanical action.

1.2 This practice is only applicable to unused pile floor covering of all types that are tested under standard textile conditions.

1.3 This practice cannot be used to predict pilling characteristics of pile floor covering.

1.4 This practice may be used by mutual agreement between the purchaser and supplier to set purchasing specifications.

1.5 The values stated in inch-pound units are to be regarded as the standard for all measurements except mass. The SI (metric) units for all measurements except mass are provided for information only.

1.6 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

July 1, 2026
Standard Practice for Operation of the Vettermann Drum Tester
1.1 This practice describes the equipment and operation of the Vettermann drum tester for testing pile yarn floor covering to produce changes in appearance and color due to changes in surface...
July 1, 2021
Standard Practice for Operation of the Vettermann Drum Tester
1.1 This practice describes the equipment and operation of the Vettermann drum tester for testing pile yarn floor covering to produce changes in appearance and color due to changes in surface...
January 1, 2016
Standard Practice for Operation of the Vettermann Drum Tester
1.1 This practice describes the equipment and operation of the Vettermann drum tester for testing pile yarn floor covering to produce changes in appearance and color due to changes in surface...
August 1, 2011
Standard Practice for Operation of the Vettermann Drum Tester
1.1 This practice describes the equipment and operation of the Vettermann drum tester for testing pile yarn floor covering to produce changes in appearance and color due to changes in surface...
March 1, 2005
Standard Practice for Operation of the Vettermann Drum Tester
1.1 This practice describes the equipment and operation of the Vettermann drum tester for testing pile yarn floor covering to produce changes in appearance and color due to changes in surface...
February 10, 1999
Standard Practice for Operation of the Vettermann Drum Tester
1.1 This practice describes the equipment and operation of the Vettermann drum tester for testing pile yarn floor covering to produce changes in appearance and color due to changes in surface...
ASTM D5417-99
February 10, 1999
Standard Practice for Operation of the Vettermann Drum Tester
1.1 This practice describes the equipment and operation of the Vettermann drum tester for testing pile floor covering to produce changes in appearance and color due to changes in surface structure by...
Advertisement