ASTM International - ASTM D2570-08

Standard Test Method for Simulated Service Corrosion Testing of Engine Coolants

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2008
Status: inactive
Page Count: 7
ICS Code (Refrigerants and antifreezes): 71.100.45
significance And Use:

This test method, by a closer approach to engine cooling system conditions, provides better evaluation and selective screening of engine coolants than is possible from glassware testing (Test... View More

scope:

1.1 This test method evaluates the effect of a circulating engine coolant on metal test specimens and automotive cooling system components under controlled, essentially isothermal laboratory conditions.

1.2 This test method specifies test material, cooling system components, type of coolant, and coolant flow conditions that are considered typical of current automotive use.

1.3 The values stated in foot-pound-second units are to be regarded as the standard. The values given in parentheses (SI units) are approximate equivalents for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in Section 6.

Document History

April 1, 2016
Standard Test Method for Simulated Service Corrosion Testing of Engine Coolants
4.1 This test method, by a closer approach to engine cooling system conditions, provides better evaluation and selective screening of engine coolants than is possible from glassware testing (Test...
December 1, 2010
Standard Test Method for Simulated Service Corrosion Testing of Engine Coolants
This test method, by a closer approach to engine cooling system conditions, provides better evaluation and selective screening of engine coolants than is possible from glassware testing (Test Method...
November 1, 2009
Standard Test Method for Simulated Service Corrosion Testing of Engine Coolants
This test method, by a closer approach to engine cooling system conditions, provides better evaluation and selective screening of engine coolants than is possible from glassware testing (Test Method...
ASTM D2570-08
October 1, 2008
Standard Test Method for Simulated Service Corrosion Testing of Engine Coolants
This test method, by a closer approach to engine cooling system conditions, provides better evaluation and selective screening of engine coolants than is possible from glassware testing (Test Method...
April 10, 1996
Standard Test Method for Simulated Service Corrosion Testing of Engine Coolants
1.1 This test method evaluates the effect of a circulating engine coolant on metal test specimens and automotive cooling system components under controlled, essentially isothermal laboratory...
April 10, 1996
Standard Test Method for Simulated Service Corrosion Testing of Engine Coolants
This test method, by a closer approach to engine cooling system conditions, provides better evaluation and selective screening of engine coolants than is possible from glassware testing (Test Method...
April 10, 1996
Standard Test Method for Simulated Service Corrosion Testing of Engine Coolants
1.1 This test method evaluates the effect of a circulating engine coolant on metal test specimens and automotive cooling system components under controlled, essentially isothermal laboratory...
January 1, 1991
Standard Test Method for Simulated Service Corrosion Testing of Engine Coolants
A description is not available for this item.
Advertisement