ASTM International - ASTM D7409-07e1
Standard Test Method for Carboxyl End Group Content of Polyethylene Terephthalate (PET) Yarns
| Organization: | ASTM International |
| Publication Date: | 1 December 2007 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Yarns): | 59.080.20 |
significance And Use:
This test method can be used for manufacturing quality control or manufacturing quality assurance purposes to determine the CEG concentration of PET yarns used in either geogrids or... View More
scope:
1.1 This test procedure is based significantly on the GRI GG7 test procedure, Carboxyl End Group Content of Polyethylene Terephthalate (PET) Yarns.
1.2 This test method is used to determine the concentration, in mmol/Kg, of carboxyl end groups (CEG) found in poly(ethylene terephthalate) (PET) yarns by titration.
1.3 This test is applicable to geogrid yarns that are made from PET resin.
Note 1-This test is also applicable to high strength geotextile yarns that are made from PET and are used in reinforcement applications.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History