ASTM International - ASTM E1471-92(2008)

Standard Guide for Identification of Fibers, Fillers, and Core Materials in Computerized Material Property Databases

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2008
Status: inactive
Page Count: 5
ICS Code (IT applications in information, documentation and publishing): 35.240.30
significance And Use:

This guide defines the information which is considered essential to uniquely describe a fiber, filler, or core material in a computerized database. A format is recommended for placing these data... View More

scope:

1.1 This guide establishes the essential and desirable elements of data required for the identification in computerized material property databases of fibers, fillers, and core materials used in composite materials. A recommended format for entry of these fields into a computerized database is provided. Examples of the application of this guide are also included.

1.2 The recommended format described in this guide is suggested for use in recording data in a database, which is different from contractural reporting of actual test results. The latter type of information is described in materials specifications shown in business transactions and is subject to agreement between vendor and purchaser.

1.3 The materials covered by this guide include fibers, both continuous and discontinuous, and fillers of various geometries which are used as reinforcements in composite materials, as well as core materials used in sandwich composites. Cores may be foam, honeycomb, or naturally occurring materials such as balsa wood. These materials are distinguished from bulk materials by the importance of their specialized geometric forms to their properties. This difference is reflected in the use of geometry, along with chemistry, as a primary basis for classification. Identification of composite materials is discussed in Guide E 1309.

Document History

April 1, 2014
Standard Guide for Identification of Fibers, Fillers, and Core Materials in Computerized Material Property Databases (Withdrawn 2015)
4.1 This guide defines the information which is considered essential to uniquely describe a fiber, filler, or core material in a computerized database. A format is recommended for placing these data...
ASTM E1471-92(2008)
November 1, 2008
Standard Guide for Identification of Fibers, Fillers, and Core Materials in Computerized Material Property Databases
1.1 This guide establishes the essential and desirable elements of data required for the identification in computerized material property databases of fibers, fillers, and core materials used in...
March 1, 2004
Standard Guide for Identification of Fibers, Fillers, and Core Materials in Computerized Material Property Databases
This guide defines the information which is considered essential to uniquely describe a fiber, filler, or core material in a computerized database. A format is recommended for placing these data in...
October 10, 1998
Standard Guide for Identification of Fibers, Fillers, and Core Materials in Computerized Material Property Databases
1.1 This guide establishes the essential and desirable elements of data required for the identification in computerized material property databases of fibers, fillers, and core materials used in...
Advertisement