ASTM International - ASTM B864/B864M-08

Standard Specification for Corrugated Aluminum Box Culverts

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2008
Status: inactive
Page Count: 8
ICS Code (Sewage water): 13.060.30
scope:

1.1 This specification covers material, geometric, and wall section properties of aluminum box culverts manufactured from corrugated plate or sheet, with attached rib stiffeners, for field assembly. Appropriate fasteners and optional materials, such as aluminum invert plates and headwalls, are also described. Applications for aluminum box culverts include conduits for gravity flow drainage of surface water, such as culverts and storm drains, as well as for small bridges and grade separation structures such as pedestrian or vehicular underpasses, and utility tunnels.

1.2 This specification does not include requirements for foundations, backfill, or the relationship between earth cover or live loads and strength requirements. These important design considerations are described in the AASHTO Standard Specifications for Highway Bridges and the AASHTO LRFD Bridge Design Specifications.

1.3 This specification does not include requirements for the hydraulic design of these structures. Hydraulic design, placement of footings or inverts, and end treatments to resist scour are described in FHWA HDS No. 5.

1.4 Appendix X1 lists nominal dimensions of box culvert sizes commonly available. Also listed are cross-sectional area and hydraulic design parameters for these sizes.

1.5 Appendix X2 lists manufacturer's suggested design properties for the rib stiffener types, spacing classes, and material thicknesses described in this specification.

1.6 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This specification covers the requirements for material, geometric, and wall section properties of aluminum box culverts manufactured from corrugated plate or sheet with attached rib stiffeners,... View More

Document History

May 1, 2019
Standard Specification for Corrugated Aluminum Box Culverts
1.1 This specification covers material, geometric, and wall section properties of aluminum box culverts manufactured from corrugated plate or sheet, with attached rib stiffeners, for field assembly....
November 1, 2018
Standard Specification for Corrugated Aluminum Box Culverts
1.1 This specification covers material, geometric, and wall section properties of aluminum box culverts manufactured from corrugated plate or sheet, with attached rib stiffeners, for field assembly....
May 1, 2013
Standard Specification for Corrugated Aluminum Box Culverts
1.1 This specification covers material, geometric, and wall section properties of aluminum box culverts manufactured from corrugated plate or sheet, with attached rib stiffeners, for field assembly....
ASTM B864/B864M-08
November 1, 2008
Standard Specification for Corrugated Aluminum Box Culverts
1.1 This specification covers material, geometric, and wall section properties of aluminum box culverts manufactured from corrugated plate or sheet, with attached rib stiffeners, for field assembly....
September 1, 2007
Standard Specification for Corrugated Aluminum Box Culverts
1.1 This specification covers material, geometric, and wall section properties of aluminum box culverts manufactured from corrugated plate or sheet, with attached rib stiffeners, for field assembly....
May 10, 2000
Standard Specification for Corrugated Aluminum Box Culverts
1.1 This specification covers material, geometric, and wall section properties of aluminum box culverts manufactured from corrugated plate or sheet, with attached rib stiffeners, for field assembly....
Advertisement