ASTM International - ASTM D5449/D5449M-93(2000)

Standard Test Method for Transverse Compressive Properties of Hoop Wound Polymer Matrix Composite Cylinders

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2001
Status: inactive
Page Count: 9
ICS Code (Laminated sheets): 83.140.20
scope:

1.1 This test method determines the transverse compressive properties of wound polymer matrix composites reinforced by high-modulus continuous fibers. It describes testing of hoop wound (90o

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. Within the text the inch-pound units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the standard.

1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2022
Standard Test Method for Transverse Compressive Properties of Hoop Wound Polymer Matrix Composite Cylinders
1.1 This test method determines the transverse compressive properties of wound polymer matrix composites reinforced by high-modulus continuous fibers. It describes testing of hoop wound (90°)...
July 1, 2016
Standard Test Method for Transverse Compressive Properties of Hoop Wound Polymer Matrix Composite Cylinders
1.1 This test method determines the transverse compressive properties of wound polymer matrix composites reinforced by high-modulus continuous fibers. It describes testing of hoop wound (90°)...
November 15, 2011
Standard Test Method for Transverse Compressive Properties of Hoop Wound Polymer Matrix Composite Cylinders
This test method is designed to produce transverse compressive property data for material specifications, research and development, quality assurance, and structural design and analysis. Factors that...
January 15, 2006
Standard Test Method for Transverse Compressive Properties of Hoop Wound Polymer Matrix Composite Cylinders
This test method is designed to produce transverse compressive property data for material specifications, research and development, quality assurance, and structural design and analysis. Factors that...
ASTM D5449/D5449M-93(2000)
January 1, 2001
Standard Test Method for Transverse Compressive Properties of Hoop Wound Polymer Matrix Composite Cylinders
1.1 This test method determines the transverse compressive properties of wound polymer matrix composites reinforced by high-modulus continuous fibers. It describes testing of hoop wound (90o 1.2 The...
January 1, 2001
Standard Test Method for Transverse Compressive Properties of Hoop Wound Polymer Matrix Composite Cylinders
1.1 This test method determines the transverse compressive properties of wound polymer matrix composites reinforced by high-modulus continuous fibers. It describes testing of hoop wound (90o 1.2 The...
Advertisement