ASTM International - ASTM D5450/D5450M-93(2000)

Standard Test Method for Transverse Tensile Properties of Hoop Wound Polymer Matrix Composite Cylinders

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2000
Status: inactive
Page Count: 8
ICS Code (Laminated sheets): 83.140.20
scope:

1.1 This test method determines the transverse tensile properties of wound polymer matrix composites reinforced by high-modulus continuous fibers. It describes testing of hoop wound (90°) cylinders in axial tension for determination of transverse tensile properties.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. Within the text, the inch-pound units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2022
Standard Test Method for Transverse Tensile Properties of Hoop Wound Polymer Matrix Composite Cylinders
1.1 This test method determines the transverse tensile properties of wound polymer matrix composites reinforced by high-modulus continuous fibers. It describes testing of hoop wound (90°) cylinders...
July 1, 2016
Standard Test Method for Transverse Tensile Properties of Hoop Wound Polymer Matrix Composite Cylinders
1.1 This test method determines the transverse tensile properties of wound polymer matrix composites reinforced by high-modulus continuous fibers. It describes testing of hoop wound (90°) cylinders...
April 1, 2012
Standard Test Method for Transverse Tensile Properties of Hoop Wound Polymer Matrix Composite Cylinders
1.1 This test method determines the transverse tensile properties of wound polymer matrix composites reinforced by high-modulus continuous fibers. It describes testing of hoop wound (90°) cylinders...
November 15, 2011
Standard Test Method for Transverse Tensile Properties of Hoop Wound Polymer Matrix Composite Cylinders
This test method is used to produce transverse tensile property data for material specifications, research and development, quality assurance, and structural design and analysis. Factors which...
January 15, 2006
Standard Test Method for Transverse Tensile Properties of Hoop Wound Polymer Matrix Composite Cylinders
This test method is used to produce transverse tensile property data for material specifications, research and development, quality assurance, and structural design and analysis. Factors which...
ASTM D5450/D5450M-93(2000)
January 1, 2000
Standard Test Method for Transverse Tensile Properties of Hoop Wound Polymer Matrix Composite Cylinders
1.1 This test method determines the transverse tensile properties of wound polymer matrix composites reinforced by high-modulus continuous fibers. It describes testing of hoop wound (90°) cylinders...
January 1, 2000
Standard Test Method for Transverse Tensile Properties of Hoop Wound Polymer Matrix Composite Cylinders
1.1 This test method determines the transverse tensile properties of wound polymer matrix composites reinforced by high-modulus continuous fibers. It describes testing of hoop wound (90°) cylinders...
Advertisement