ASTM International - ASTM E2642-08

Standard Terminology for Scientific Charge-Coupled Device (CCD) Detectors

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2008
Status: inactive
Page Count: 9
ICS Code (Image technology (Vocabularies)): 01.040.37
ICS Code (Optical equipment): 37.020
scope:

1.1 This terminology brings together and clarifies the basic terms and definitions used with scientific grade cooled charge-coupled device (CCD) detectors, thus allowing end users and vendors to use common documented terminology when evaluating or discussing these instruments. CCD detectors are sensitive to light in the region from 200 to 1100 nm and the terminology outlined in the document is based on the detection technology developed around CCDs for this range of the spectrum.

Advertisement