ASTM International - ASTM D5462-01

Standard Test Method for On-Line Measurement of Low-Level Dissolved Oxygen in Water

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 June 2001
Status: inactive
Page Count: 6
ICS Code (Examination of water for chemical substances): 13.060.50
scope:

1.1 This test method covers the on-line determination of dissolved oxygen (DO) in water samples primarily in ranges from 0 to 500 µg/L (ppb), although higher ranges may be used for calibration. On-line instrumentation is used for continuous measurements of DO in samples that are brought through sample lines and conditioned from high-temperature and high-pressure sources when necessary.

1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazards statements, see 6.5.

Document History

June 1, 2021
Standard Test Method for On-Line Measurement of Low-Level Dissolved Oxygen in Water
1.1 This test method covers the on-line determination of dissolved oxygen (DO) in water samples primarily in ranges from 0 to 500 µg/L (ppb), although higher ranges may be used for calibration....
June 15, 2013
Standard Test Method for On-Line Measurement of Low-Level Dissolved Oxygen in Water
5.1 DO may be either a corrosive or passivating agent in boiler/steam cycles and is therefore controlled to specific concentrations that are low relative to environmental and wastewater treatment...
May 1, 2008
Standard Test Method for On-Line Measurement of Low-Level Dissolved Oxygen in Water
DO may be either a corrosive or passivating agent in boiler/steam cycles and is therefore controlled to specific concentrations that are low relative to environmental and wastewater treatment...
June 10, 2002
Standard Test Method for On-Line Measurement of Low-Level Dissolved Oxygen in Water
DO may be either a corrosive or passivating agent in boiler/steam cycles and is therefore controlled to specific concentrations that are low relative to environmental and wastewater treatment...
ASTM D5462-01
June 10, 2001
Standard Test Method for On-Line Measurement of Low-Level Dissolved Oxygen in Water
1.1 This test method covers the on-line determination of dissolved oxygen (DO) in water samples primarily in ranges from 0 to 500 µg/L (ppb), although higher ranges may be used for calibration....
June 10, 2001
Standard Test Method for On-Line Measurement of Low-Level Dissolved Oxygen in Water
1.1 This test method covers the on-line determination of dissolved oxygen (DO) in water samples primarily in ranges from 0 to 500 µg/L (ppb), although higher ranges may be used for calibration....
Advertisement