ASTM International - ASTM A1057/A1057M-08

Standard Specification for Steel, Structural Tubing, Cold Formed, Welded, Carbon, Zinc-Coated (Galvanized) by the Hot-Dip Process

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 November 2008
Status: inactive
Page Count: 3
ICS Code (Iron and steel pipes): 23.040.10
scope:

1.1 This specification covers cold-formed electric resistance or electric induction welded carbon structural steel tubing in round, square, rectangular, or special shapes that are zinc-coated (galvanized) on the exterior surface only, in continuous coating lines by the hot-dip process. The tubing can be manufactured from hot-rolled or cold-rolled steel. This product is intended for applications where corrosion resistance and mechanical properties are required. This product is available in several zinc coating weights [masses], strengths, and chemical compositions.

1.2 Units-The values stated in either SI units or inch-pound units shall be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system is to be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

Document History

December 1, 2025
Standard Specification for Steel, Structural Tubing, Cold Formed, Welded, Carbon, Zinc-Coated (Galvanized) by the Hot-Dip Process
1.1 This specification covers cold-formed electric resistance or electric induction welded carbon structural steel tubing in round, square, rectangular, or special shapes that are zinc-coated...
November 1, 2019
Standard Specification for Steel, Structural Tubing, Cold Formed, Welded, Carbon, Zinc-Coated (Galvanized) by the Hot-Dip Process
1.1 This specification covers cold-formed electric resistance or electric induction welded carbon structural steel tubing in round, square, rectangular, or special shapes that are zinc-coated...
Standard Specification for Steel, Structural Tubing, Cold Formed, Welded, Carbon, Zinc-Coated (Galvanized) by the Hot-Dip Process
1.1 This specification covers cold-formed electric resistance or electric induction welded carbon structural steel tubing in round, square, rectangular, or special shapes that are zinc-coated...
ASTM A1057/A1057M-08
November 15, 2008
Standard Specification for Steel, Structural Tubing, Cold Formed, Welded, Carbon, Zinc-Coated (Galvanized) by the Hot-Dip Process
1.1 This specification covers cold-formed electric resistance or electric induction welded carbon structural steel tubing in round, square, rectangular, or special shapes that are zinc-coated...
Advertisement