ASTM International - ASTM D5469-00

Standard Guide for Application of New Spray Applied Polyurethane Foam and Coated Roofing Systems

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 July 2000
Status: inactive
Page Count: 7
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This guide covers the application of new roofing systems consisting of spray applied polyurethane foam insulation, elastomeric protective coatings, and optional mineral granules. This guide does not apply to retrofit or remedial applications.

1.2 Design criteria associated with the installation of spray in place polyurethane foam are beyond the scope of this specification.

1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2005
Standard Guide for Application of New Spray Applied Polyurethane Foam and Coated Roofing Systems
1.1 This guide covers the application of new roofing systems consisting of spray applied polyurethane foam insulation, elastomeric protective coatings, and optional mineral granules. This guide does...
ASTM D5469-00
July 10, 2000
Standard Guide for Application of New Spray Applied Polyurethane Foam and Coated Roofing Systems
1.1 This guide covers the application of new roofing systems consisting of spray applied polyurethane foam insulation, elastomeric protective coatings, and optional mineral granules. This guide does...
Advertisement