ASTM International - ASTM D6162-00a(2008)

Standard Specification for Styrene Butadiene Styrene (SBS) Modified Bituminous Sheet Materials Using a Combination of Polyester and Glass Fiber Reinforcements

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2008
Status: inactive
Page Count: 3
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This specification covers prefabricated modified bituminous sheet materials reinforced with a combination of polyester fabric and glass fiber, with or without granules, which use styrene butadiene styrene (SBS) thermoplastic elastomer as the primary modifier and are intended for use in the fabrication of multiple ply roofing and waterproofing membranes.

1.2 This specification is intended as a material specification only. Issues regarding the suitability of the specific roof constructions or application techniques are beyond this scope.

1.3 The specified tests and property limits used to characterize the sheet materials are intended to establish minimum properties. In-place roof system design criteria such as fire resistance, field strength, impact/puncture resistance, material compatibility, uplift resistance, and others, are factors beyond the scope of this material specification.

1.4 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

abstract:

This specification covers prefabricated bituminous sheet materials reinforced with a combination of polyester fabric and glass fiber, with or without granules, modified by styrene butadiene... View More

Document History

ASTM D6162-00a(2008)
December 1, 2008
Standard Specification for Styrene Butadiene Styrene (SBS) Modified Bituminous Sheet Materials Using a Combination of Polyester and Glass Fiber Reinforcements
1.1 This specification covers prefabricated modified bituminous sheet materials reinforced with a combination of polyester fabric and glass fiber, with or without granules, which use styrene...
June 10, 2000
Standard Specification for Styrene Butadiene Styrene (SBS) Modified Bituminous Sheet Materials Using a Combination of Polyester and Glass Fiber Reinforcements
1.1 This specification covers prefabricated modified bituminous sheet materials reinforced with a combination of polyester fabric and glass fiber, with or without granules, which use styrene...
June 10, 2000
Standard Specification for Styrene Butadiene Styrene (SBS) Modified Bituminous Sheet Materials Using a Combination of Polyester and Glass Fiber Reinforcements
1.1 This specification covers prefabricated modified bituminous sheet materials reinforced with a combination of polyester fabric and glass fiber, with or without granules, which use styrene...
Advertisement